The BT1308W-400D is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a leading provider of smart connected solutions. This product is part of NXP's extensive portfolio of high-performance transistors designed to meet the rigorous demands of modern electronic applications.
Key Features
- High Power Performance: The BT1308W-400D is capable of handling high power applications with ease, making it ideal for use in energy-intensive environments.
- Wide Voltage Range: This device operates effectively across a wide range of voltages, ensuring versatility and compatibility with various circuit designs.
- Robust Thermal Management: With an advanced thermal management system, the BT1308W-400D maintains operational stability and reliability even under high temperature conditions.
- Enhanced Durability: NXP's commitment to quality means that this product is built to last, offering enhanced durability and a longer operational lifespan.
- Efficient Energy Use: The transistor is designed for energy efficiency, reducing power loss and helping to minimize the environmental impact of electronic devices.
Applications
The BT1308W-400D is suitable for a variety of applications, including but not limited to:
- Power management systems
- Switching applications
- Motor control circuits
- Audio amplifiers
- Industrial automation
Technical Specifications
The BT1308W-400D boasts an impressive set of technical specifications that make it a top choice for engineers and designers:
- Device Type: Bipolar Transistor
- Configuration: Single
- Collector-Emitter Voltage VCEO Max: 400 V
- Collector Base Voltage VCBO: 400 V
- Emitter Base Voltage VEBO: 5 V
- Continuous Collector Current Ic Max: 1 A
- Power Dissipation: 25 W
- Operating Junction Temperature Range: -65°C to +150°C
With its robust design and flexible application range, the BT1308W-400D from NXP is a reliable choice for engineers looking to integrate a high-quality transistor into their electronic designs.