EN
  • EN
  • DE

BT137B-500D

Part No BT137B-500D
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs logic level / TRIAC 500V 71A 3-Pin(2+Tab) D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237468-BT137B-500D
Popularity Medium
Supply and Demand Status Balance
Family Name BT137B-500D
Introduction Date October 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BT137B-500D CAD Model

Description

Product Overview: BT137B-500D

The BT137B-500D is a high-quality Triac manufactured by NXP Semiconductors, designed for use in AC control applications. This semiconductor device is capable of controlling large power flows with a small physical form factor, making it an ideal choice for compact designs that require efficient space utilization.

Key Features

  • Voltage Capability: The device is rated for a repetitive peak off-state voltage (VDRM) of 500V, making it suitable for mains voltage operations and various industrial applications.
  • Current Rating: With an on-state RMS current (IT(RMS)) of 8A, the BT137B-500D can handle significant power loads, perfect for controlling motors, lighting, and heating applications.
  • Gate Trigger Current: A sensitive gate trigger current (IGT) allows the device to be easily controlled by microcontrollers or other low-power control circuits.
  • High Surge Capability: It has a non-repetitive peak on-state current (ITSM) that provides robust performance during surge conditions, ensuring reliability in demanding situations.
  • Isolation Voltage: The package provides sufficient isolation voltage (VISO) to ensure safe operation when interfacing with other components within a circuit.
  • Planar Passivated Chips: The use of planar passivated chips ensures stability and reliability, providing long-term performance with reduced sensitivity to external conditions.

Applications

The versatility of the BT137B-500D allows it to be used in a wide range of applications, including:

  • Motor control circuits
  • Dimming circuits for lighting systems
  • Domestic and industrial automation
  • Heating control in appliances
  • AC phase control

Package and Mounting

The BT137B-500D comes in a D-Pak (TO-252) plastic package, which not only ensures thermal efficiency but also allows for surface-mount technology (SMT) assembly processes. This package is designed to optimize the thermal and electrical performance while maintaining a small footprint, suitable for modern, space-constrained applications.

Overall, the NXP BT137B-500D is a robust and reliable triac that provides designers with a compact, efficient, and versatile solution for controlling AC power in a variety of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess