EN
  • EN
  • DE

BT169H/01

Part No BT169H/01
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case TO-92
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744924-BT169H/01
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BT169H/01 CAD Model

Description

The BT169H/01 is a high-quality silicon controlled rectifier (SCR) or thyristor, manufactured by NXP Semiconductors. This device is specifically designed to function in a wide range of applications requiring control and rectification. It is well-suited for use in ignition systems, motor control circuits, and as a switch for various electronic devices.

Key Features

  • Voltage Capability: The BT169H/01 is capable of withstanding voltages up to 400V, making it suitable for medium voltage applications.
  • Current Rating: This thyristor has a current rating of 0.8A, which is adequate for controlling small to medium power electronics.
  • Sensitive Gate: Featuring a sensitive gate, the BT169H/01 can be triggered with low gate currents, ensuring reliable switching and control of the SCR.
  • Package: It comes in a TO-92 package, which is a widely used and easily mountable package for small power devices.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) makes this component easy to activate, thereby providing flexibility in circuit design.

Applications

The BT169H/01 is versatile and can be used in a variety of applications, including:

  • Ignition circuits for automotive and small-engine applications
  • Motor control circuits for speed and direction regulation
  • Overvoltage crowbar protection in power supplies
  • Control systems in domestic appliances
  • Lighting systems requiring dimming or switching capabilities

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BT169H/01 thyristor is built to the highest standards, ensuring stable performance and a long operational life. It is a testament to NXP's dedication to providing components that meet the stringent requirements of the electronics industry.

Conclusion

In conclusion, the BT169H/01 from NXP Semiconductors is a reliable and efficient SCR that offers excellent performance for a wide range of electronic control applications. Its sensitive gate, high voltage capability, and robust design make it an ideal choice for designers looking for a dependable thyristor solution.

You May Also Be Interested in

IXYS
Single Thyristor
Need more? Email Us
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1334
WeEn Semiconductors
SCR 1.25KV 1.25A SC73
Need more? Email Us
STMicroelectronics
SCR 400V 1.25A TO92-3
Lowest to $0.2079
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Taiwan Semiconductor
SCR 600V 800MA TO92
Need more? Email Us
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess