EN
  • EN
  • DE

BTA2008W-800D

Part No BTA2008W-800D
Manufacturer NXP / Nexperia
Catalog Triacs
Description 3Q Hi-Com Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155252-BTA2008W-800D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA2008W-800D CAD Model

Description

Introducing the BTA2008W-800D Triac from NXP

The BTA2008W-800D is a state-of-the-art triac component designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable products. This triac is specifically engineered to provide efficient and effective control of AC power for a wide range of applications, making it an ideal choice for designers and engineers looking to enhance their systems with superior power control capabilities.

Key Features

  • High Voltage Capability: The BTA2008W-800D is designed to handle voltages up to 800V, making it suitable for various mains voltage applications.
  • Current Rating: With a current rating of 8A, this triac can manage considerable power levels, suitable for both domestic and industrial uses.
  • Gate Trigger Voltage: It features a low gate trigger voltage, which ensures that the triac can be easily triggered with minimal power, enhancing its efficiency.
  • Package: The device comes in a compact SOT223 package, which is both space-saving and allows for efficient heat dissipation.
  • Robust Performance: The BTA2008W-800D is designed to withstand transient overvoltages and has a high immunity to false triggering, providing a reliable performance in challenging conditions.

Applications

The versatility of the BTA2008W-800D allows it to be used in a multitude of applications, including but not limited to:

  • Lighting control systems
  • Motor control circuits
  • Heating regulation systems
  • AC power switching applications
  • Domestic appliances

Why Choose the BTA2008W-800D?

When it comes to reliable and efficient AC power control, the BTA2008W-800D from NXP stands out for its robust performance and high voltage capability. Its ease of integration, due to the SOT223 package, makes it an excellent choice for compact designs where space is at a premium. Additionally, the low gate trigger voltage and high current rating make it a versatile component suitable for a wide range of power control applications. Whether you're designing a sophisticated lighting system or a robust motor control unit, the BTA2008W-800D is engineered to meet your needs.

Trust in NXP's commitment to quality and performance with the BTA2008W-800D triac, and take your AC power control designs to the next level.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2153 $50.5955
500+ $0.2014 $100.7000
775+ $0.1945 $150.7375
1,110+ $0.1806 $200.4660
1,440+ $0.1737 $250.1280
1,800+ $0.1667 $300.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,350 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess