EN
  • EN
  • DE

2SD1825-TD

Part No 2SD1825-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157927-2SD1825-TD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1825-TD CAD Model

Description

ON Semiconductor 2SD1825-TD Bipolar Transistor

The ON Semiconductor 2SD1825-TD is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications that require reliable switching and amplification. This versatile transistor is characterized by its robustness and efficiency, making it a suitable choice for designers and engineers looking to optimize their electronic circuits.

Key Features

  • Type: NPN
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Base Voltage (VCBO): 100V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 1.5A
  • Power Dissipation (Pd): 10W
  • DC Current Gain (hFE): 60 to 320
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package: TO-252 (DPAK)

Applications

The 2SD1825-TD is adept in various applications ranging from power management to signal processing. It is commonly used in:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Driver stages in high-fidelity amplifiers and television circuits

Performance and Reliability

ON Semiconductor's 2SD1825-TD transistor is engineered to deliver high-speed switching performance with low saturation voltage, which minimizes power loss and improves overall efficiency. Its high current gain bandwidth product ensures excellent performance in amplification applications. The device is also designed with a robust thermal management system, allowing it to maintain stability and reliability over a wide range of operating temperatures.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The 2SD1825-TD is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to sustainability makes the 2SD1825-TD an ideal choice for eco-conscious manufacturers looking to reduce their environmental impact.

With its combination of performance, reliability, and environmental compliance, the ON Semiconductor 2SD1825-TD bipolar transistor is an excellent component for your next electronic design project.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess