EN
  • EN
  • DE

BTA312-600BDG

Part No BTA312-600BDG
Manufacturer NXP / Nexperia
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819799-BTA312-600BDG
Ultra Librarian 3D Model Ultra Librarian BTA312-600BDG CAD Model

Description

The NXP BTA312-600BDG is a high-performance, planar passivated Silicon Controlled Rectifier (SCR) Triac in a full pack, plastic package designed for high thermal performance. This state-of-the-art device is intended for use in applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance typical for industrial and consumer cooking appliances, especially for induction cooking.

Key Features

  • Blocking Voltage: Capable of withstanding voltages up to 600V, making it suitable for a wide range of AC applications.
  • Current Rating: With an on-state RMS current of 12A, it can handle significant power for its size.
  • High Commutation Capability: This Triac features high dynamic commutation performance, which is essential for applications with frequent switching.
  • Planar Passivated: The planar passivated chip surface ensures reliability and uniformity, enhancing the device's overall robustness.
  • Full-Pack Package: The insulated full-pack package allows for easy mounting and safe handling, as well as providing excellent heat dissipation characteristics.
  • Triggering Gate: The Triac has a highly sensitive triggering gate, suitable for direct interfacing with microcontroller-driven circuits.

Applications

The BTA312-600BDG is designed for a variety of applications, including but not limited to:

  • Induction cooktops
  • Motor control circuits
  • Lighting control systems
  • Heating systems
  • AC power control in general

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BTA312-600BDG Triac is no exception, meeting high standards to ensure consistent performance and durability in demanding conditions. It is a reliable choice for designers looking to incorporate a robust AC switching solution into their applications.

Conclusion

The NXP BTA312-600BDG offers a blend of high voltage capability, high thermal performance, and sensitive gate triggering, which makes it an excellent choice for a wide range of AC power control applications. Its robust packaging and high commutation capabilities make it a preferred choice for engineers and professionals looking for efficient and reliable Triac solutions.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT
Lowest to $0.1692
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 8A TO220AB
Lowest to $0.2632
UMW
TRIAC 800V 12A DPAK
Need more? Email Us
STMicroelectronics
12A TRIACS | TRIAC ALTERNISTOR 600V 12A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $2.0270
STMicroelectronics
High temperature 16 A Triacs | TRIAC ALTERNISTOR 600V 16A D2PAK
Lowest to $1.5959
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess