Product Overview: BUK2114-50SYTS
The BUK2114-50SYTS is a state-of-the-art power MOSFET developed by NXP Semiconductors, designed to deliver high-efficiency power control and conversion in a wide range of applications. This product is part of NXP's portfolio of TrenchMOS™ technology, which is renowned for its low on-state resistance and reduced switching losses, making it ideal for high-performance power management tasks.
Key Features
- Low On-State Resistance (RDS(on)): The BUK2114-50SYTS boasts an exceptionally low on-state resistance, which minimizes conduction losses and enhances overall efficiency, especially in high-current applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for applications requiring quick response times, such as switch-mode power supplies and DC-DC converters.
- Enhanced Thermal Performance: The device's optimized package design allows for excellent heat dissipation, ensuring reliable operation even under high power and temperature conditions.
- Robustness: Engineered for durability, the BUK2114-50SYTS is capable of withstanding harsh electrical environments, making it a reliable choice for automotive and industrial applications.
Applications
The BUK2114-50SYTS is versatile and can be used in various applications, including:
- Automotive systems such as engine control units, power steering, and braking systems
- Power supplies, including AC-DC converters and DC-DC converters
- Motor drives and controllers
- LED lighting systems
- High-performance computing and server power management
Specifications
Some of the key specifications of the BUK2114-50SYTS include:
- Drain-source voltage (VDS): 50V
- Continuous drain current (ID): 75A
- Power dissipation (PD): 110W
- Operating temperature range: -55°C to +175°C
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK2114-50SYTS is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for automotive and industrial grade components. With its robust construction and proven technology, the BUK2114-50SYTS is an excellent choice for designers seeking a reliable and efficient power MOSFET solution.