Product Overview: BUK555-100B
The BUK555-100B is a high-performance power MOSFET manufactured by NXP Semiconductors. This device is designed to cater to a wide array of applications that demand high-speed switching, low on-state resistance, and high energy efficiency. It is commonly used in power management circuits, motor control systems, and as a switch in various electronic devices.
Key Features
- Device Type: Power MOSFET
- Package: TO-220
- Drain-Source Voltage (VDS): 100V
- Continuous Drain Current (ID): 34A
- Power Dissipation (PD): 78W
- RDS(on): Low on-state resistance for higher efficiency
- Configuration: Single
Performance and Efficiency
The BUK555-100B is engineered to provide exceptional performance with its fast switching capabilities, which is crucial for reducing energy loss during the transition states of operation. The low on-state resistance minimizes conduction losses, making the device highly efficient for power-intensive applications. Its robust design ensures reliable operation even under high stress conditions.
Applications
With its versatile characteristics, the BUK555-100B is suitable for a variety of applications, including:
- DC to DC converters
- Switch Mode Power Supplies (SMPS)
- Motor drives and controllers
- Power inverters
- Automotive applications
- Lighting systems
Reliability and Quality
NXP Semiconductors is known for their commitment to quality and reliability. The BUK555-100B is built to meet high standards, ensuring a long operational life and consistent performance. It is an ideal choice for designers looking for a reliable power MOSFET solution.