EN
  • EN
  • DE

BUK6507-55C

Part No BUK6507-55C
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS logic and standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156061-BUK6507-55C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BUK6507-55C CAD Model

Description

The BUK6507-55C is a high-performance TrenchMOS™ transistor manufactured by NXP Semiconductors, renowned for its efficiency and reliability in a wide range of power management applications. This advanced power MOSFET is designed to deliver exceptional performance with an optimal balance of low on-state resistance (R<sub>DS(on)), fast switching speed, and robust thermal characteristics.

Key Features

  • Low On-State Resistance: The BUK6507-55C offers an extremely low R<sub>DS(on) of just 55 mΩ, which reduces conduction losses and improves overall efficiency in high-current applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 75A, this MOSFET can handle significant power levels, making it suitable for demanding environments.
  • Enhanced Power Density: Its compact D2PAK surface-mount package allows for a smaller footprint and higher power density, ideal for space-constrained designs.
  • Fast Switching Performance: The device is engineered for fast switching, which minimizes transition losses and enables higher frequency operation in power conversion circuits.
  • Robust Thermal Management: The BUK6507-55C is capable of withstanding high operating temperatures, ensuring reliability and a longer lifespan even in thermally challenging conditions.

Applications

The versatility of the BUK6507-55C makes it suitable for a broad array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Battery management systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BUK6507-55C is no exception, as it is produced with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. Customers can trust this MOSFET to provide a dependable solution for their power management challenges.

For designers and engineers looking for a robust, efficient, and versatile power transistor, the BUK6507-55C from NXP represents a premier choice that combines state-of-the-art technology with practical design considerations, ensuring top-tier performance in a multitude of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0545 $60.5450
24+ $4.9677 $119.2248
36+ $4.8129 $173.2644
50+ $4.6570 $232.8500
65+ $4.5022 $292.6430
86+ $4.0367 $347.1562
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess