The BUK7277-55 is a cutting-edge power MOSFET manufactured by NXP Semiconductors, renowned for its high efficiency and reliability. This robust component is designed to meet the demanding requirements of modern electronic circuits, providing an optimal solution for a wide range of applications such as automotive systems, power management, and industrial controls.
Key Features
- Low On-Resistance: The BUK7277-55 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET minimizes switching losses, which is crucial for power converters and inverters.
- High-Temperature Performance: With an ability to operate effectively at elevated temperatures, the BUK7277-55 ensures reliable performance even under harsh conditions.
- Robust Package: Encased in a durable package, this MOSFET is designed to withstand mechanical stress and environmental factors, making it suitable for rugged applications.
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
200W
Operating Temperature Range
-55°C to +175°C
Applications
The BUK7277-55 is versatile and can be used across various sectors. In the automotive industry, it is ideal for engine control units, power steering systems, and LED lighting. In industrial settings, it is perfect for motor drives, power supplies, and other high-performance machinery. Its reliability also makes it a preferred choice for power management solutions in consumer electronics.
With its exceptional performance and robust design, the BUK7277-55 from NXP Semiconductors is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their power systems.