The BUK754R3-40B is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the innovation and manufacturing of high-quality semiconductor components. This product is designed to cater to a broad range of applications, particularly in the automotive industry, where efficiency, reliability, and power density are of paramount importance.
Key Features
- Low On-State Resistance: The BUK754R3-40B features an exceptionally low on-state resistance (R<sub>DS(on)), which ensures minimal power loss and heat generation during operation, thereby enhancing the overall efficiency of the system it's integrated into.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, contributing to better performance and reduced switching losses.
- Robust Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal conduction properties. This allows for effective heat dissipation, ensuring stability and longevity even under high-temperature conditions.
- Enhanced Durability: Engineered for ruggedness, the BUK754R3-40B is capable of withstanding high energy pulses in the avalanche and commutation modes, which is critical for reliable operation in harsh environments.
Applications
The versatility of the BUK754R3-40B makes it suitable for a wide array of applications. It is particularly well-suited for the automotive sector, where it can be used in high-efficiency DC-DC converters, motor drives, and various power management systems. Additionally, its robust nature makes it an excellent choice for industrial applications, including switch-mode power supplies, solar inverters, and other heavy-duty power conversion equipment.
Technical Specifications
- Drain-Source Voltage (V<sub>DS): 40V
- Continuous Drain Current (I<sub>D): 75A
- Power Dissipation (P<sub>D): 110W
- Operating Temperature Range: -55°C to 175°C
With its combination of high efficiency, fast switching, thermal resilience, and ruggedness, the BUK754R3-40B from NXP is an ideal MOSFET solution for designers looking to optimize their power management systems for performance and reliability.