EN
  • EN
  • DE

BUK754R7-60E,127

Part No BUK754R7-60E,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 82nC @ 10V
Max Input Capacitance 6230pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 234W (Tc)
Maximum Rds On at Id,Vgs 4.6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025243-BUK754R7-60E,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK754R7-60E,127 CAD Model

Description

Introducing the BUK754R7-60E,127 Power MOSFET by NXP Semiconductors

The BUK754R7-60E,127 is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for their high-performance semiconductor products. This particular MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it an ideal choice for designers looking to enhance their power management systems.

Key Features of the BUK754R7-60E,127

  • Low On-Resistance: The device features an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuits.
  • High Current Capacity: With its ability to handle high currents, the BUK754R7-60E,127 is well-suited for demanding applications that require robust power handling capabilities.
  • Fast Switching Speed: The MOSFET's fast switching performance ensures minimal power loss during transitions, contributing to the efficiency of the power conversion process.
  • TO-220 Package: Encased in a TO-220 package, the BUK754R7-60E,127 offers a compact footprint while ensuring good thermal performance, making it suitable for space-constrained applications.
  • Low Threshold Voltage: This feature allows for the MOSFET to be driven at lower gate voltages, making it compatible with a wide range of drive circuits and simplifying design considerations.

Applications

The versatility of the BUK754R7-60E,127 makes it perfect for a diverse array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Automotive Systems
  • Switching Regulators
  • Lighting Systems

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK754R7-60E,127 is no exception; it has undergone rigorous testing to ensure it performs under the most demanding conditions. This ensures that you can integrate this MOSFET into your designs with confidence, knowing it will provide consistent performance over its lifespan.

Whether you are designing power systems for industrial, automotive, or consumer electronics, the BUK754R7-60E,127 from NXP Semiconductors is a choice that offers both performance and peace of mind.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9640 $53.7840
14+ $7.3551 $102.9714
22+ $7.1253 $156.7566
30+ $6.8954 $206.8620
38+ $6.6656 $253.2928
51+ $5.9760 $304.7760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess