The BUK7620-55A is a high-performance power MOSFET manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a wide range of power switching applications, offering efficiency and reliability in a compact package. It is particularly suited for automotive applications, power management systems, and high-speed switching circuits.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK7620-55A boasts a low on-state resistance, which enhances its efficiency by minimizing power loss during operation.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for applications that require quick response times and high-frequency operation.
- High Current Rating: It is capable of handling high currents, making it suitable for heavy-duty power applications and ensuring reliable performance under demanding conditions.
- Thermal Management: The MOSFET is designed with an advanced thermal management system that helps to dissipate heat effectively, ensuring the device operates within safe temperature ranges.
- Robust Package: Encased in a durable package, the BUK7620-55A is engineered to withstand harsh environments and mechanical stress, ensuring a long operational lifespan.
Applications
The versatility of the BUK7620-55A MOSFET allows it to be used in a broad spectrum of applications, including:
- Automotive systems such as engine control units and powertrain modules
- DC/DC converters and power supplies
- Motor control circuits
- LED lighting systems
- High-performance computing and server power management
Technical Specifications
Parameter
Value
Drain to Source Voltage (V<sub>DSS)
55 V
Continuous Drain Current (I<sub>D)
75 A
Power Dissipation (P<sub>D)
110 W
Operating Temperature Range
-55°C to +175°C
For detailed product information, technical specifications, and support documentation, please visit NXP Semiconductors' official website or contact their customer service team.