EN
  • EN
  • DE

BUK7L11-34ARC

Part No BUK7L11-34ARC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TrenchPLUS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156171-BUK7L11-34ARC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7L11-34ARC CAD Model

Description

Introducing the BUK7L11-34ARC from NXP

The BUK7L11-34ARC is a cutting-edge, high-performance Power MOSFET brought to you by NXP Semiconductors. This product is designed to cater to a wide range of applications, emphasizing efficiency, reliability, and thermal management. The BUK7L11-34ARC is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-State Resistance: The BUK7L11-34ARC boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your application.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
  • Advanced TrenchMOS Technology: Utilizing NXP's TrenchMOS silicon technology, the BUK7L11-34ARC provides superior performance by combining low threshold voltage with high current capability.
  • Robust Thermal Performance: The MOSFET's design is optimized for excellent thermal conduction, allowing for stable operation even under high stress and temperature conditions.
  • Logic Level Compatible: This device can be driven directly from logic level voltages, making it compatible with a wide range of microcontrollers and logic circuits without the need for additional drivers.

Applications

The versatility of the BUK7L11-34ARC allows it to be used in numerous applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switching regulators
  • Power supplies

Product Specifications

The BUK7L11-34ARC operates with a drain-source voltage (V<sub>DS) of 34V and a continuous drain current (I<sub>D) of 75A, making it suitable for high-power applications. The device comes in a compact LFPAK56 package, which is not only space-efficient but also provides excellent power dissipation characteristics.

In conclusion, the BUK7L11-34ARC from NXP is an exceptional choice for designers seeking a robust, efficient, and versatile Power MOSFET. With its state-of-the-art features and reliable performance, this component is set to make a significant impact on your designs, enhancing both functionality and efficiency.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess