EN
  • EN
  • DE

BT138-600E/DGQ

Part No BT138-600E/DGQ
Manufacturer WeEn Semiconductors
Catalog Triacs
Description TRIAC SENS GATE 600V 12A TO220F / TRIAC Logic - Sensitive Gate 600 V 12 A Through Hole TO-220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr WeEn Semiconductors
Package Tube
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A, 100A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 30 mA
Configuration Single
Temperature Range - Operating 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220F
Base Product Number BT138
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 864804-BT138-600E/DGQ
Ultra Librarian 3D Model Ultra Librarian BT138-600E/DGQ CAD Model

Description

The 864804-BT138-600E/DGQ is a TRIAC from WeEn Semiconductors.

  • Category: Discrete semiconductor product
  • Application: Thyristor applications
  • Configuration: Single device
  • Maximum Off-State Voltage: 600 V
  • Gate Trigger Voltage: 1.5 V
  • Gate Trigger Current: 10 mA
  • Maximum On-State Current: 12 A
  • Non-Repetitive Surge Current @ 50Hz: 90A
  • Gate Type: Logic-sensitive gate
  • Mounting: Through hole
  • Package: TO-220-3 Full Pack with an isolated tab
  • Operating Temperature: Up to 125°C
  • Status: Active
  • Package Quantity: 1,000 pieces

You May Also Be Interested in

STMicroelectronics
HIGH PERFORMANCE TRIAC | TRIAC ALTERNISTOR 600V 12A D2PAK
Lowest to $1.7053
Rochester Electronics
4 QUADRANT LOGIC LEVEL TRIAC
Lowest to $0.3127
ON Semiconductor
Sensitive Gate Triacs Silicon Bidirectional Thyristors
Lowest to $0.4366
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174
STMicroelectronics
Overvoltage protected AC switch
Lowest to $1.7405

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6204 $52.7340
175+ $0.5812 $101.7100
270+ $0.5615 $151.6050
385+ $0.5223 $201.0855
500+ $0.5026 $251.3000
625+ $0.4830 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess