EN
  • EN
  • DE

BUK7Y12-40E

Part No BUK7Y12-40E
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819871-BUK7Y12-40E
Ultra Librarian 3D Model Ultra Librarian BUK7Y12-40E CAD Model

Description

Introducing the BUK7Y12-40E Power MOSFET from NXP Semiconductors

The BUK7Y12-40E is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the electronic components industry. Engineered for high-efficiency power management, this component is a perfect fit for a wide range of applications, including automotive systems, power supplies, and industrial automation.

Key Features

  • Low On-State Resistance: The BUK7Y12-40E boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your power circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET enables high-frequency operation, which is essential for minimizing losses in power conversion systems and for driving modern fast-switching components.
  • Robust Thermal Performance: Designed to handle significant power and thermal stress, the BUK7Y12-40E features an optimized package for superior heat dissipation, ensuring reliable performance even under challenging conditions.
  • Automotive Grade Quality: As an AEC-Q101 qualified device, this MOSFET meets the stringent requirements for automotive applications, offering enhanced reliability and longevity in harsh automotive environments.

Advanced Technology

The BUK7Y12-40E incorporates NXP's cutting-edge TrenchMOS™ technology, which provides a combination of low gate charge and low on-state resistance, resulting in reduced power losses and improved efficiency. This technology is tailored for energy-sensitive applications where power density and efficiency are paramount.

Applications

Thanks to its versatile features, the BUK7Y12-40E is suitable for a multitude of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Automotive Engine Management Systems
  • LED Lighting Systems
  • Power Management Circuits

Environmental Compliance

Committed to environmental sustainability, NXP ensures that the BUK7Y12-40E complies with RoHS regulations, making it a responsible choice for designers and manufacturers looking to reduce the ecological footprint of their products.

In conclusion, the BUK7Y12-40E from NXP Semiconductors is an advanced Power MOSFET that offers superior performance, high reliability, and environmental compliance, making it an ideal choice for your next high-efficiency power management project.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess