EN
  • EN
  • DE

BUK7Y25-40B,115

Part No BUK7Y25-40B,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR >30MHZ / N-Channel 40 V 35.3A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer NXP USA Inc.
Packaging Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 35.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 25mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 12.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 693 pF @ 25 V
Power Dissipation (Max) 59.4W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Case / Package SC-100, SOT-669
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 0000.00.0000
Other Part Number 2156-BUK7Y25-40B115,NEXNXPBUK7Y25-40B,115
Standard Package 1
Win Source Part Number 1324131-BUK7Y25-40B,115
Ultra Librarian 3D Model Ultra Librarian BUK7Y25-40B,115 CAD Model

Description

Product Overview: BUK7Y25-40B,115

NXP Semiconductors introduces the BUK7Y25-40B,115, a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed for automotive and general-purpose switching applications. This product is a testament to NXP's commitment to providing advanced technology for power management solutions.

Key Features

  • Voltage Rating: The BUK7Y25-40B,115 is rated at 40V, making it suitable for a wide range of applications that require efficient power regulation and distribution.
  • Current Capacity: With a continuous drain current of 100A, this MOSFET can handle high-power applications, ensuring reliable performance under demanding conditions.
  • Low On-Resistance: The device features an exceptionally low on-state resistance (R<sub>DS(on)) of 2.5mΩ at a gate voltage of 10V, contributing to reduced power loss and improved efficiency.
  • High-Speed Switching: Designed for fast switching, the BUK7Y25-40B,115 minimizes switching losses, which is crucial for applications such as DC-DC converters and motor drives.
  • Package: This MOSFET comes in a compact and robust Surface-Mounted Device (SMD) package, specifically the LFPAK56, which is engineered for optimal thermal performance and space-saving on circuit boards.

Applications

The versatility of the BUK7Y25-40B,115 allows it to be utilized in a variety of applications, including:

  • Automotive systems such as Engine Control Units (ECUs), power steering, and braking systems.
  • Power supplies for server farms, telecom infrastructure, and industrial systems.
  • Load switches and battery management in portable and consumer electronics.
  • Motor control circuits in industrial automation and robotics.

Quality and Reliability

NXP's BUK7Y25-40B,115 MOSFET is AEC-Q101 qualified, ensuring that it meets the stringent requirements of the automotive industry. Its robust design is tailored for longevity and consistent performance, even in harsh environments.

Environmental Compliance

Committed to environmental sustainability, the BUK7Y25-40B,115 is fully RoHS compliant, meaning it is free from hazardous substances, aligning with global standards for environmental care.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5993 $50.3937
22+ $4.5943 $101.0746
34+ $4.4508 $151.3272
47+ $4.3072 $202.4384
61+ $4.1636 $253.9796
81+ $3.7329 $302.3649
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess