EN
  • EN
  • DE

BUK7Y8R7-60E115

Part No BUK7Y8R7-60E115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 913780-BUK7Y8R7-60E115
Ultra Librarian 3D Model Ultra Librarian BUK7Y8R7-60E115 CAD Model

Description

Overview of NXP BUK7Y8R7-60E115

The NXP BUK7Y8R7-60E115 is a high-performance Power MOSFET designed to deliver efficient power management and conversion in a variety of applications. This device is part of NXP's leading-edge TrenchMOS™ technology, which is renowned for providing low on-state resistance (Rds(on)), reduced switching losses, and excellent thermal performance.

Key Features

  • Low On-State Resistance: The BUK7Y8R7-60E115 boasts an exceptionally low Rds(on) value, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal energy is wasted during the transition between on and off states.
  • Robust Thermal Management: The device is encapsulated in a compact LFPAK56 (Power-SO8) package, which provides excellent thermal conduction and helps maintain stability under high current operation.
  • High Avalanche Ruggedness: Designed to withstand high energy pulses in the avalanche and commutation modes, this MOSFET ensures reliability and longevity in harsh environments.

Applications

The BUK7Y8R7-60E115 is suitable for a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Automotive systems
  • Power management circuits
  • Switching regulators

Technical Specifications

Parameter Value Drain-Source Voltage (Vds) 60V Continuous Drain Current (Id) 115A Power Dissipation (Pd) 200W Rds(on) 7.7mΩ Package LFPAK56

With its combination of efficiency, speed, and robustness, the NXP BUK7Y8R7-60E115 is an excellent choice for designers looking to optimize their power management systems for both performance and reliability.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess