EN
  • EN
  • DE

BUK9C1R3-40EJ

Part No BUK9C1R3-40EJ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 190A D2PAK-7 / N-Channel 40 V 190A (Tc) Surface Mount D2PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 190A (Tc)
Rds On (Max) @ Id, Vgs 1.3mOhm @ 90A, 5V
Mounting Type Surface Mount
Supplier Device Package D2PAK-7
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number BUK9C1
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346184-BUK9C1R3-40EJ
Ultra Librarian 3D Model Ultra Librarian BUK9C1R3-40EJ CAD Model

Description

Product Overview: BUK9C1R3-40EJ from NXP

The BUK9C1R3-40EJ, manufactured by NXP Semiconductors, is a high-performance, energy-efficient Power MOSFET designed for a broad range of applications. This device is part of NXP's leading-edge portfolio of power management solutions, crafted to meet the demands of modern electronic systems.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The BUK9C1R3-40EJ boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current capability, this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • 40V Drain-Source Breakdown Voltage (V<sub>DS): The device is designed to withstand up to 40 volts between the drain and source, providing a margin of safety in circuits with high voltage transients.
  • Fast Switching Speed: The fast switching characteristics of the BUK9C1R3-40EJ minimize switching losses and allow for high-frequency operation, which is critical for efficient power supply designs.
  • Enhanced Thermal Performance: Engineered with an advanced package design, the MOSFET ensures superior thermal management, which is essential for maintaining performance and reliability under high-load conditions.

Applications

The versatility of the BUK9C1R3-40EJ makes it an ideal choice for a wide array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Systems
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

NXP's commitment to quality ensures that the BUK9C1R3-40EJ MOSFET meets the highest standards of performance and reliability. This product is designed to comply with stringent industry specifications, making it a reliable choice for both commercial and industrial applications.

With its combination of efficiency, power handling, and thermal performance, the BUK9C1R3-40EJ from NXP is a powerful component that can help drive innovation in power electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess