EN
  • EN
  • DE

BUK9C5R3-100EJ

Part No BUK9C5R3-100EJ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V D2PAK-7 / N-Channel 100 V Surface Mount D2PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Mounting Type Surface Mount
Supplier Device Package D2PAK-7
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number BUK9C5
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346187-BUK9C5R3-100EJ
Ultra Librarian 3D Model Ultra Librarian BUK9C5R3-100EJ CAD Model

Description

Product Overview: BUK9C5R3-100EJ from NXP Semiconductors

The BUK9C5R3-100EJ is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed by NXP Semiconductors. This device is part of a product line that is well-suited for a wide range of power switching applications due to its exceptional efficiency and thermal performance. The BUK9C5R3-100EJ is particularly notable for its low on-state resistance and high continuous current capability, making it an excellent choice for power regulation tasks.

Key Features

  • Low On-State Resistance: The device features an extremely low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Current: With its ability to handle high continuous currents, the BUK9C5R3-100EJ is ideal for demanding power applications that require robust current regulation.
  • Standard Level Gate Drive: This FET operates with standard level gate drives, providing compatibility with a wide range of drive circuits and simplifying design integration.
  • Fast Switching Performance: The device's fast switching characteristics ensure minimal switching losses and are suitable for high-frequency power conversion systems.
  • Robust Thermal Characteristics: The BUK9C5R3-100EJ boasts excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

Designed with versatility in mind, the BUK9C5R3-100EJ from NXP is applicable in a variety of power management scenarios. Common applications include DC-DC converters, motor drives, power supplies, and any system requiring efficient power distribution and control. Its reliability and performance make it a preferred choice for automotive, industrial, and consumer electronics markets.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BUK9C5R3-100EJ is manufactured with rigorous standards, ensuring that it meets the stringent requirements of the most demanding electronic systems. With its superior performance and durability, this power MOSFET stands as a testament to NXP's dedication to excellence in semiconductor technology.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess