EN
  • EN
  • DE

BUK9Y09-40B

Part No BUK9Y09-40B
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156270-BUK9Y09-40B
Manufacturer Homepage www.nxp.com
Family Name BUK9Y09-40B
Introduction Date February 15, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9Y09-40B CAD Model

Description

Introducing the BUK9Y09-40B Power MOSFET by NXP Semiconductors

The BUK9Y09-40B is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a wide range of power management applications, offering efficient power conversion and control within automotive and industrial systems.

Constructed with NXP's advanced TrenchMOS technology, the BUK9Y09-40B provides excellent RDS(on) characteristics, ensuring minimal power loss and heat generation when conducting. This feature makes it an ideal choice for applications that require high efficiency and reliability, such as motor drives, DC-DC converters, and power management systems.

Key Features of the BUK9Y09-40B:

  • Low On-State Resistance: The device boasts an impressively low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High Continuous Drain Current: With its ability to support a high continuous drain current, the BUK9Y09-40B is capable of handling significant power levels, making it suitable for heavy-duty operations.
  • Robust High-Temperature Performance: The MOSFET is engineered to maintain stable performance even under high-temperature conditions, ensuring reliability in challenging environments.
  • Fast Switching Speed: Its fast switching capability enables the BUK9Y09-40B to respond quickly to control signals, which is critical for applications where rapid power modulation is required.
  • Automotive Grade Quality: This product meets stringent automotive industry standards, offering the durability and performance needed for automotive power systems.

In addition to these features, the BUK9Y09-40B comes in a compact LFPAK56 (Power-SO8) package, which is not only space-efficient but also offers excellent thermal conduction properties. This packaging helps in further reducing the thermal resistance and allows for a simplified PCB layout.

Whether you're designing power systems for automotive, industrial, or consumer applications, the BUK9Y09-40B from NXP Semiconductors provides a robust and efficient solution for your power management needs. With its advanced technology and superior performance, it stands out as a reliable component for any power-related circuitry.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,232 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess