Product Overview: 2SJ661-1EX by ON Semiconductor
The 2SJ661-1EX is a state-of-the-art P-Channel MOSFET brought to you by ON Semiconductor, a leader in power and signal management solutions. This high-performance transistor is designed for optimal efficiency and reliability in a variety of applications, including power management, switching circuits, and as a load switch or inverter in electronic devices.
Key Features
- Low On-Resistance: The 2SJ661-1EX boasts a very low on-resistance, resulting in minimal power loss and enhanced efficiency during operation.
- High-Speed Switching: Engineered for rapid switching, this MOSFET enables quick transitions, which is crucial for high-frequency applications.
- Voltage Control: With its P-Channel configuration, the 2SJ661-1EX is ideal for operations that require voltage control in the negative rail.
- Energy Saving: The device is optimized for low voltage drive, making it an energy-efficient choice for modern electronic equipment.
- Compact Package: Housed in a small and sleek package, the 2SJ661-1EX saves valuable board space without compromising on performance.
Applications
The versatility of the 2SJ661-1EX allows it to be used across a wide range of applications. It is particularly suitable for:
- Power supply circuits
- DC/DC converters
- Motor drives
- Battery management systems
- Load switches
- Protection circuits
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30V
Continuous Drain Current (I<sub>D)
-40A
Power Dissipation (P<sub>D)
35W
Operating Temperature Range
-55°C to +150°C
ON Semiconductor's commitment to innovation is embodied in the 2SJ661-1EX, making it a superior choice for designers seeking a robust P-Channel MOSFET for their next project.