EN
  • EN
  • DE

BUK9Y4R4-40E

Part No BUK9Y4R4-40E
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 40 V, 4.4 mΩ logic level MOSFET in LFPAK56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156281-BUK9Y4R4-40E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9Y4R4-40E CAD Model

Description

Product Overview: NXP BUK9Y4R4-40E

The NXP BUK9Y4R4-40E is a high-performance, low-voltage TrenchMOS™ extremely low level FET designed to deliver efficient power management and conversion within a compact footprint. This semiconductor device is part of NXP's leading-edge portfolio of power MOSFETs that prioritize energy efficiency, reliability, and thermal management.

Key Features

  • Low On-State Resistance: The device features a very low typical R<sub>DS(on) of 4.4 mΩ at V<sub>GS=10 V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Current: Capable of handling a high continuous drain current of up to 40 A, making it suitable for demanding power applications.
  • Advanced TrenchMOS Technology: Utilizes NXP's cutting-edge TrenchMOS silicon technology to provide state-of-the-art performance in terms of switching speed and reliability.
  • Low Threshold Voltage: The device has a low threshold voltage, ensuring it can be driven at lower gate voltages, which is advantageous in low-voltage applications.
  • Robust Thermal Performance: Designed with excellent thermal characteristics, ensuring stable performance even under high temperature operating conditions.

Applications

The BUK9Y4R4-40E is versatile and can be used in a variety of applications, including but not limited to:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drives
  • Computing
  • Battery Management Systems
  • Automotive Applications

Quality and Reliability

NXP semiconductors are known for their quality and reliability, and the BUK9Y4R4-40E is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring a long operational lifespan even under harsh conditions.

Environmental Compliance

In line with NXP's commitment to environmental sustainability, the BUK9Y4R4-40E is RoHS compliant and free from harmful substances, making it a responsible choice for eco-conscious manufacturers.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8159 $61.1925
175+ $0.6696 $117.1800
270+ $0.6486 $175.1220
370+ $0.6276 $232.2120
480+ $0.6068 $291.2640
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess