EN
  • EN
  • DE

BYV32-100

Part No BYV32-100
Manufacturer NXP / Nexperia
Description Rectifier diodes ultrafast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-220
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 737498-BYV32-100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYV32-100 CAD Model

Description

BYV32-100 Dual Ultrafast Rectifier

The BYV32-100, manufactured by NXP Semiconductors, is a robust and high-performance dual ultrafast rectifier designed for applications requiring efficient and reliable power conversion. This device is well-suited for a variety of demanding environments, making it an ideal choice for power supply designers and engineers looking to enhance system efficiency and reliability.

Key Features

  • Voltage Rating: The BYV32-100 has a repetitive peak reverse voltage (VRRM) of 100V, which makes it suitable for circuits operating at moderate voltages.
  • Current Capacity: With an average forward current (IF(AV)) of 20A per diode, this component can handle significant power levels, making it an excellent choice for high-power applications.
  • Ultrafast Recovery Time: The device boasts an ultrafast recovery time, typically less than 35 ns, reducing energy loss and improving efficiency in fast-switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) minimizes power dissipation and heat generation, enhancing overall system performance.
  • Dual Diode Configuration: The dual diode common cathode configuration enables the use of a single package for two rectification paths, saving space and simplifying circuit design.
  • High Thermal Cycling Performance: The BYV32-100 is designed to withstand high thermal cycling, which is critical for reliability in fluctuating temperature environments.
  • Robust Package: Enclosed in an isolated TO-220AB package, the device offers excellent mechanical protection and heat dissipation capabilities.

Applications

The BYV32-100 is primarily used in power supply circuits, such as switch-mode power supplies (SMPS), where its fast switching capability and efficiency are critical. It is also suitable for use in power factor correction (PFC) circuits, freewheeling diodes in converters and motor control circuits, as well as other applications that require a high-speed diode with significant current carrying capacity.

Conclusion

Overall, the BYV32-100 from NXP is a reliable and efficient solution for engineers looking to improve the performance of their power conversion applications. Its combination of high voltage and current ratings, ultrafast recovery time, and robust packaging make it a versatile choice that can meet the needs of a wide range of electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess