EN
  • EN
  • DE

BYV99

Part No BYV99
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Ultra fast low-loss controlled avalanche rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156827-BYV99
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV99 CAD Model

Description

The BYV99 is a high-performance rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is specifically engineered to meet the demanding requirements of high-frequency circuits and high-efficiency power supplies. With its superior switching capabilities and low power loss, the BYV99 is an ideal choice for a wide range of applications, including inverters, converters, and freewheeling diodes in power supplies.

Key Features

  • High Reverse Voltage: The BYV99 is capable of withstanding high reverse voltages, making it suitable for applications with high voltage requirements.
  • Fast Switching Speed: With its fast switching action, this diode minimizes energy loss during the transition from conducting to non-conducting states, thus improving overall efficiency.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which translates to reduced power dissipation and improved thermal performance.
  • High Surge Current Capability: It can handle high surge currents without failure, which is critical for protecting circuits against sudden voltage spikes.
  • Robust Construction: The BYV99 is built to withstand harsh environmental conditions, ensuring reliability and longevity in various applications.

Applications

The versatile nature of the BYV99 allows it to be used in numerous electronic applications. Some of its common uses include:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Energy-efficient LED lighting systems
  • High-frequency DC to DC converters
  • Automotive electrical systems
  • Telecommunication equipment

Technical Specifications

The BYV99 boasts a range of technical specifications that make it a robust and versatile component:

  • Package Type: SOD
  • Maximum Repetitive Reverse Voltage (Vrrm): Specified by NXP
  • Maximum Continuous Forward Current (If): Specified by NXP
  • Operating Junction Temperature Range: Specified by NXP

For detailed technical specifications, reference the official NXP datasheet for the BYV99.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BYV99 diode is subjected to rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess