EN
  • EN
  • DE

BYW96D

Part No BYW96D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156860-BYW96D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYW96D CAD Model

Description

The BYW96D is a high-performance fast soft-recovery controlled avalanche rectifier designed by NXP Semiconductors. This rectifier is particularly suited for use in power supplies and power conversion systems where high efficiency and reliability are of paramount importance. Its design enables the device to handle high surge currents without degradation, making it an excellent choice for applications that require robust performance in challenging conditions.

Key Features

  • Voltage Ratings: The BYW96D is capable of withstanding repetitive peak reverse voltages up to 200V, making it suitable for a wide range of applications in the industrial, automotive, and telecommunications sectors.
  • High Current Capability: This device can handle an average forward current of 3A, with peak forward surge current capabilities of up to 100A, ensuring reliable operation during transient conditions.
  • Fast Recovery Time: With a recovery time as low as 200ns, the BYW96D minimizes power loss and improves efficiency in high-frequency circuits.
  • Controlled Avalanche Energy: The rectifier is rated for controlled avalanche energy, which means it can safely absorb transient overvoltage spikes without failure.
  • Soft Recovery Characteristics: The soft recovery feature of the BYW96D reduces electromagnetic interference (EMI) and switching noise in the circuit, which is crucial for maintaining signal integrity in sensitive electronics.
  • High Thermal Cycling Performance: With a robust construction, the BYW96D is capable of withstanding high thermal cycling, which extends the life of the product under variable temperature conditions.

Applications

The BYW96D is widely used in various applications such as:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency inverter circuits
  • Freewheeling diodes
  • Snubber circuits
  • Energy storage systems

Package and Quality

The BYW96D is available in a SOD57 package, which is known for its compact size and ease of mounting on printed circuit boards. NXP Semiconductors ensures that this product meets stringent quality standards, providing reliability and performance that customers can trust.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess