EN
  • EN
  • DE

BZA862AL,115

Part No BZA862AL,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6.2VWM SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 6.2V
Power Dissipation - Pd 15W
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 098631-BZA862AL,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BZA862AL,115 CAD Model

Description

The BZA862AL,115 is a high-performance, silicon-based monolithic integrated circuit produced by NXP Semiconductors. This device is specifically designed to provide exceptional signal conditioning in a compact package. It is a versatile component commonly used in a variety of applications ranging from RF signal processing to high-speed data communication systems.

Key Features

  • Low Capacitance: The BZA862AL,115 boasts an ultra-low capacitance, which is essential for maintaining signal integrity in high-frequency applications.
  • High-Frequency Operation: Engineered to perform at high frequencies, this device is suitable for RF applications and enables efficient signal transmission.
  • Low Insertion Loss: With its minimal insertion loss, the BZA862AL,115 ensures that signal power is preserved, enhancing overall system performance.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding sensitive circuitry from static damage.
  • Small Form Factor: Housed in a small SOT-343 package, the BZA862AL,115 is ideal for space-constrained applications without compromising on performance.

Applications

The versatile nature of the BZA862AL,115 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Mobile and wireless communication
  • High-speed data transmission systems
  • RFID and GPS systems
  • Wireless LAN and Bluetooth devices
  • Broadband cable TV infrastructure

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZA862AL,115 is no exception. It is manufactured using NXP's advanced process technologies, ensuring high reliability and performance consistency across various environmental conditions. The product is also supported by NXP's rigorous testing and quality control measures, providing confidence in its durability and longevity for critical applications.

In summary, the BZA862AL,115 from NXP Semiconductors is a versatile, high-performance device that offers a blend of low capacitance, high-frequency operation, and robust ESD protection in a compact package. Its suitability for a wide range of applications makes it an excellent choice for designers looking to optimize their signal conditioning requirements.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,400 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess