The NXP BZD27-C75 is a precision Zener diode designed to offer a reliable voltage regulation solution for a wide array of electronic applications. This component is part of NXP's BZD27 series, known for their high-quality voltage regulation capabilities and robust performance in challenging environments.
Key Features
- Voltage Stability: The BZD27-C75 provides a nominal Zener voltage of 75V, ensuring stable voltage regulation for your circuits.
- Power Dissipation: With a power dissipation of 800mW, this Zener diode can handle significant energy without compromising performance.
- Compact Package: Enclosed in a small SOD87 package, the BZD27-C75 is ideal for space-constrained applications.
- High Reliability: Engineered for durability, the diode can operate reliably over a wide temperature range, making it suitable for various industrial applications.
- Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the component and the systems it is used in.
Applications
The BZD27-C75 is versatile and can be used in a variety of applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Fixed voltage reference
- Consumer electronics
- Telecommunication devices
- Automotive electronics
Technical Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
75V
Power Dissipation (P<sub>D)
800mW
Package
SOD87
Operating Temperature Range
-55°C to +150°C
Leakage Current
Low
With its precise voltage regulation and high reliability, the NXP BZD27-C75 Zener diode is an excellent choice for designers looking to ensure consistent performance and longevity in their electronic products.