The BZG04-91, a highly reliable Zener diode from NXP Semiconductors, is designed to provide precision voltage regulation and protection in a wide array of electronic applications. This component is part of NXP's BZG04 series, known for its excellent stability and performance characteristics.
Key Features
- Voltage Regulation: With a nominal Zener voltage of 91V, the BZG04-91 ensures precise voltage control, making it an ideal choice for stabilizing the voltage in sensitive circuits.
- Power Handling: This device is capable of dissipating up to 1.5W of power, which allows it to handle significant energy levels in transient suppression applications.
- Surge Capability: It features a surge current specification that makes it suitable for absorbing high energy spikes, thereby protecting the components in power supply circuits.
- Package: The BZG04-91 is available in a compact SOD57 package, which is suitable for high-density PCB designs and easy to integrate into a variety of electronic assemblies.
- High Reliability: NXP's commitment to quality ensures that this Zener diode offers long-term reliability, even under demanding conditions.
Applications
The BZG04-91 Zener diode is versatile and can be used in numerous applications, including:
- Voltage regulation in power supplies
- Protection circuits in consumer electronics
- Transient voltage suppression in automotive and industrial electronics
- Overvoltage protection in battery management systems
Technical Specifications
| Parameter |
Value |
| Zener Voltage (VZ) |
91V |
| Power Dissipation (PD) |
1.5W |
| Surge Current (ISM) |
Specified in datasheet |
| Operating Temperature Range |
-55°C to +150°C |
| Package |
SOD57 |
For engineers and designers looking for a robust voltage regulation and protection solution, the BZG04-91 Zener diode from NXP offers a blend of performance, reliability, and ease of integration that is hard to match.