EN
  • EN
  • DE

BZT52H-B16

Part No BZT52H-B16
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description BZT52H SERIES - SINGLE ZENER DIO / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number BZT52
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 574684-BZT52H-B16
Ultra Librarian 3D Model Ultra Librarian BZT52H-B16 CAD Model

Description

Product Overview: BZT52H-B16 by NXP Semiconductors

The BZT52H-B16 is a high-performance Zener diode crafted with precision by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed for voltage regulation and offers a nominal Zener voltage of 16V, making it an ideal component for a wide range of electronic applications.

Key Features

  • Zener Voltage: The BZT52H-B16 has a tightly regulated Zener voltage of 16V, which is crucial for consistent voltage regulation tasks within electronic circuits.
  • Power Dissipation: With a power dissipation of 375 mW, it is capable of handling moderate amounts of power, making it suitable for a variety of applications.
  • Package: Housed in a small and compact SOD-123F package, the BZT52H-B16 is optimized for space-constrained applications, providing excellent performance in a minimal footprint.
  • High Stability: The diode offers excellent stability and reliability, ensuring long-term performance even under varying conditions.
  • Low Leakage Current: It features a low leakage current that enhances its efficiency and makes it an energy-conserving choice for sensitive electronic circuits.
  • Wide Operating Temperature Range: The BZT52H-B16 operates over a broad temperature range, making it adaptable to various working environments.

Applications

The BZT52H-B16 Zener diode is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunications systems

With its precise voltage regulation and durable construction, the BZT52H-B16 from NXP Semiconductors is an excellent choice for designers and engineers looking for a reliable Zener diode. Whether it's for voltage stabilization, protection, or other functions, this component ensures consistent performance and quality in a wide array of electronic devices.

Environmental and Quality Certifications

NXP Semiconductors is committed to environmental sustainability and quality. The BZT52H-B16 is produced in compliance with various industry standards, ensuring that it meets the rigorous demands of modern electronic applications while minimizing its environmental impact.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess