EN
  • EN
  • DE

ADT7468ARQ

Part No ADT7468ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±2°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 138269-ADT7468ARQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7468ARQ CAD Model

Description

ON Semiconductor ADT7468ARQ - Temperature Sensor and System Monitor

The ON Semiconductor ADT7468ARQ is a highly integrated device designed to provide a comprehensive solution for temperature sensing and system monitoring in a variety of applications. This versatile component offers precision monitoring of multiple temperature zones, fan control, and a range of system health indicators. It is ideally suited for use in desktops, servers, workstations, and other sophisticated electronics where precise thermal management is crucial.

Key Features

  • Multiple Temperature Sensors: The ADT7468ARQ is equipped with three on-chip temperature sensors for monitoring the ambient temperature, as well as the temperature of the processor and an additional zone.
  • Fan Speed Control: It incorporates sophisticated fan control logic that can manage the speed of up to four fans, ensuring optimal cooling efficiency and noise reduction.
  • Automatic Fan Speed Adjustment: The device can automatically adjust fan speeds based on temperature readings, providing dynamic cooling in response to system heat generation.
  • I²C/SMBus Interface: With an I²C/SMBus serial interface, the ADT7468ARQ allows for easy communication with the host system, facilitating the configuration and monitoring of the device's operations.
  • Programmable Settings: Users can program various settings, including temperature thresholds and fan speed profiles, to tailor the device's performance to specific system requirements.
  • Overtemperature Alarm: An integrated overtemperature alarm function alerts the system in case of excessive heat, providing an additional layer of protection.

Applications

The ADT7468ARQ is a versatile component that can be used in a wide range of applications where temperature monitoring and system health are of paramount importance. It is particularly useful in:

  • Desktop and Laptop Computers
  • Server Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Availability

The ON Semiconductor ADT7468ARQ is offered in a compact 24-pin QSOP package, making it suitable for space-constrained applications. Its low power consumption and high integration make it a reliable choice for designers looking to enhance their system's thermal management capabilities.

For detailed specifications, datasheets, and ordering information, customers are encouraged to visit ON Semiconductor's official website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess