EN
  • EN
  • DE

BZV55-B68

Part No BZV55-B68
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157497-BZV55-B68
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV55-B68 CAD Model

Description

Introducing the BZV55-B68 Zener Diode from NXP Semiconductors

The BZV55-B68 is a high-precision, low-power Zener diode produced by the renowned semiconductor manufacturer NXP. Designed to provide a stable reference voltage, this compact component is a critical part of voltage regulation and overvoltage protection circuits. The BZV55-B68 is particularly suitable for applications where space is at a premium and reliable performance is essential.

Key Features

  • Nominal Zener Voltage: 68V, offering a precise voltage reference for various electronic applications.
  • Power Dissipation: The device is capable of dissipating up to 500 mW, making it suitable for a range of low-power applications.
  • Tolerance: With a voltage tolerance of approximately ±5%, it ensures consistent performance and reliability.
  • Package: The BZV55-B68 comes in a small SOD80C package, which is ideal for surface-mounted technology (SMT) and helps to save valuable PCB space.
  • Operating Temperature Range: It can operate over a wide temperature range from -65°C to +175°C, ensuring stability across various environmental conditions.
  • Quality: As with all NXP products, the BZV55-B68 is manufactured to high-quality standards, providing assurance of its performance and longevity.

Applications

The BZV55-B68 Zener diode is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Computer motherboards
  • Consumer electronics

Why Choose the BZV55-B68?

When it comes to precision voltage regulation, the BZV55-B68 from NXP stands out. Its compact form factor combined with its high level of performance makes it an ideal choice for engineers and designers looking to integrate a reliable voltage reference into their circuits. Whether you're working on a complex motherboard or a simple power supply, the BZV55-B68 brings stability and precision to your designs.

With NXP's commitment to quality, the BZV55-B68 Zener diode is a component you can trust to perform consistently, ensuring that your electronic products operate as intended. Choose NXP's BZV55-B68 for your next project and experience the difference that precision and reliability can make.

You May Also Be Interested in

Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9783 $63.9132
9+ $13.1104 $117.9936
14+ $12.7015 $177.8210
19+ $12.2915 $233.5385
25+ $11.8815 $297.0375
33+ $10.6526 $351.5358
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess