EN
  • EN
  • DE
  • IT

BZV90-C6V2

Part No BZV90-C6V2
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0901+
Reference case SOT223
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709825-BZV90-C6V2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C6V2 CAD Model

Description

Introducing the BZV90-C6V2 Zener Diode from NXP

The BZV90-C6V2 is a robust and precision Zener diode, designed and manufactured by the reputable semiconductor company, NXP Semiconductors. This product is specifically engineered to offer a stable and reliable voltage reference, making it an ideal component for voltage regulation applications in a wide range of electronic circuits.

Key Features

  • Voltage Stability: The BZV90-C6V2 is characterized by its ability to maintain a constant voltage over a broad current range, with a nominal Zener voltage of 6.2V, providing excellent stability and precision.
  • Power Dissipation: It has a power dissipation rating of 1.3 watts, which enables it to withstand moderate levels of power without compromising performance or reliability.
  • High Surge Capability: This Zener diode is capable of handling surge currents effectively, ensuring that it can cope with transient voltage spikes and maintain steady operation.
  • Package: The BZV90-C6V2 comes in a glass package, offering a high degree of durability and resistance to environmental factors such as moisture and mechanical stress.
  • Temperature Range: It operates within a wide temperature range, making it suitable for use in various environments and applications.

Applications

The BZV90-C6V2 is versatile and can be utilized in a multitude of applications. It is commonly used in:

  • Power supply circuits as a voltage regulator or reference.
  • Protection circuits to prevent overvoltage conditions.
  • Switching power supplies where stabilization is required.
  • Consumer electronics for consistent voltage supply.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV90-C6V2 is no exception. Each diode is rigorously tested to ensure it meets the highest standards of performance and reliability. With its precise voltage control and robust design, this Zener diode is an excellent choice for designers and engineers looking for a dependable component to integrate into their electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation available on the NXP Semiconductors website.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3740 $50.4900
330+ $0.3069 $101.2770
505+ $0.2973 $150.1365
700+ $0.2877 $201.3900
900+ $0.2782 $250.3800
1,205+ $0.2494 $300.5270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess