EN
  • EN
  • DE
  • IT

BZV90-C9V1

Part No BZV90-C9V1
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157588-BZV90-C9V1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV90-C9V1 CAD Model

Description

The BZV90-C9V1 is a robust Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This particular diode is crafted to provide a precise voltage regulation solution in a wide array of electronic circuits. The BZV90-C9V1 is characterized by its high reliability and stability, making it an excellent choice for voltage clamping applications and voltage reference purposes.

Key Features

  • Zener Voltage: The diode offers a nominal Zener voltage of 9.1V, which is ideal for providing a stable reference voltage in many electronic designs.
  • Power Dissipation: With a power dissipation of 1.3W, the BZV90-C9V1 can handle a significant amount of energy without compromising its performance, ensuring longevity and reliability.
  • High Surge Capability: The device is capable of withstanding surge currents, providing protection against voltage spikes and enhancing the durability of the end product.
  • Package: It is housed in a compact, glass-sealed package which ensures protection against environmental factors and mechanical stress, thereby enhancing its performance in harsh conditions.

Applications

The BZV90-C9V1 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Electronic tuning and calibration
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV90-C9V1 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by the industry. Customers can trust the BZV90-C9V1 for consistent performance and resilience in their electronic applications.

Environmental Compliance

The BZV90-C9V1 is manufactured with the environment in mind. It complies with RoHS directives, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Need more? Email Us
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess