EN
  • EN
  • DE
  • IT

BZX284-C33

Part No BZX284-C33
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157627-BZX284-C33
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-C33 CAD Model

Description

Product Overview: NXP BZX284-C33 Zener Diode

The NXP BZX284-C33 is a precision Zener diode designed to offer a reliable voltage reference. This small-signal Zener diode, with its 33V nominal Zener voltage, is an essential component for voltage regulation and voltage reference applications in a wide range of electronic circuits.

Key Features

  • Voltage Stability: The BZX284-C33 provides a stable Zener voltage of 33V, making it suitable for providing a reference voltage in various electronic applications.
  • Power Dissipation: With a power dissipation of 400 mW, this diode can withstand reasonable levels of power while maintaining its Zener voltage.
  • Package: Encased in a small, surface-mount SOD110 package, the BZX284-C33 is designed for compact circuit designs and is easy to integrate into a wide range of electronic equipment.
  • Low Dynamic Impedance: The dynamic impedance of the diode is minimized, ensuring that the voltage remains stable across a range of currents.
  • Tolerance: The Zener voltage tolerance is specified for each device, providing designers with the precision needed for accurate circuit operation.

Applications

  • Power supply regulation
  • Voltage reference in analog circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics

Reliability and Quality

The NXP BZX284-C33 Zener diode is manufactured by NXP Semiconductors, a trusted name in the industry known for its commitment to quality and reliability. Each diode is rigorously tested to ensure it meets the high standards expected by electronic designers and engineers. Whether used in commercial products or intricate electronics, the BZX284-C33 is built to perform consistently over time.

Conclusion

With its precise voltage regulation, compact form factor, and robust design, the NXP BZX284-C33 Zener diode is an excellent choice for engineers looking to maintain voltage stability in their electronic designs. Its versatility across various applications makes it a valuable component in the semiconductor industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
Rohm Semiconductor
Dual 4-channel analog multiplexer / demultiplexer
Need more? Email Us
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess