EN
  • EN
  • DE

BZX585-C18/DG

Part No BZX585-C18/DG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Diode Zener Single 18V 5% 300mW Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0826+
Reference case SOD-523
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718018-BZX585-C18/DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX585-C18
Introduction Date June 06, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX585-C18/DG CAD Model

Description

Product Overview: BZX585-C18/DG by NXP Semiconductors

The BZX585-C18/DG is a high-precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This product is part of NXP's extensive range of Zener diodes, which are known for their reliability and efficiency in voltage regulation applications. The BZX585-C18/DG is specifically engineered to provide a stable reference voltage of 18V, making it an ideal choice for precision voltage clamping and reference in a variety of electronic circuits.

This Zener diode comes in a small, leadless ultra-small Discrete Flat No-Lead (DFN) package, which is not only space-saving but also enhances thermal performance due to its low thermal resistance. The compact design of the BZX585-C18/DG allows for high-density mounting and is well-suited for modern miniaturized electronic devices.

Key Features:

  • Regulation Voltage: Precisely regulated 18V output for consistent performance.
  • Package Type: Ultra-small DFN package for space-saving and enhanced thermal conduction.
  • Power Dissipation: Capable of dissipating up to 310 mW, ensuring stable operation under varying conditions.
  • Low Leakage Current: Minimized leakage current for improved energy efficiency and reduced power loss.
  • High Stability: Excellent stability over time and with temperature variations, providing reliable operation.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Applications:

The BZX585-C18/DG is versatile and can be used in a wide range of applications. Its precision voltage regulation makes it suitable for use in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Medical equipment
  • Automotive electronics

With its robust design and reliable performance, the BZX585-C18/DG from NXP Semiconductors is an excellent choice for designers looking for a high-quality voltage reference solution.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,850+ $0.0300 $115.5000
6,000+ $0.0289 $173.4000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
14,290+ $0.0243 $347.2470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess