EN
  • EN
  • DE
  • IT

BZX84-C4V7

Part No BZX84-C4V7
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes / Zener Diode Single 4.7V 5% 80Ohm 250mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238962-BZX84-C4V7
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name BZX84-C4V7
Introduction Date January 30, 2013
ECCN EAR99
Country of Origin China, Hong Kong, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BZX84-C4V7 CAD Model

Description

Introducing the BZX84-C4V7 Voltage Regulator Diode from NXP

The BZX84-C4V7 is a robust and reliable voltage regulator diode designed by NXP Semiconductors, a leader in the electronics industry. This product is a part of the BZX84 series, offering a zener voltage of 4.7 volts, which makes it ideal for providing a stable reference voltage in various electronic circuits.

Key Features

  • Zener Voltage: 4.7V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 250mW, ensuring stability and reliability even under high load conditions.
  • Package: The BZX84-C4V7 is available in a small SOT23 surface-mount package, making it suitable for high-density circuit board designs.
  • Operating Temperature Range: This component can operate effectively over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

With its precise voltage regulation capabilities, the BZX84-C4V7 is a versatile component that can be used in a multitude of applications, including:

  • Power supply stabilization
  • Overvoltage and surge protection circuits
  • Voltage reference in analog-to-digital converters
  • Switching power supplies
  • Consumer electronics such as TVs, computers, and mobile devices

Quality and Reliability

As with all NXP products, the BZX84-C4V7 is manufactured to high standards, ensuring that it meets the rigorous requirements of the electronics industry. It is designed to provide consistent performance and a long operational lifespan, which is why it is trusted by engineers and designers across the globe.

Environmental Compliance

NXP is committed to environmental sustainability, and the BZX84-C4V7 complies with various environmental regulations. It is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components, and it supports green initiatives in electronics manufacturing.

Whether you're designing power management systems, consumer electronics, or industrial equipment, the BZX84-C4V7 from NXP is a reliable choice that combines performance with durability, ensuring your applications run smoothly and efficiently.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 3V 225MW SOT23-3
Lowest to $0.0345
Taiwan Semiconductor
DIODE ZENER 8.2V 500MW MINI MELF
Lowest to $0.0482
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0197
Taiwan Semiconductor
DO-35, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0468
Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 10V 1.25W DO214AC
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR
Need more? Email Us
DIOTEC Electronics Corporation
DIODE ZENER 7.5V 300MW SOT23-3
Lowest to $0.0529

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5,210+ $0.0111 $57.8310
11,115+ $0.0104 $115.5960
17,245+ $0.0101 $174.1745
24,695+ $0.0094 $232.1330
32,055+ $0.0090 $288.4950
40,000+ $0.0087 $348.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 5210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess