Product Overview: BZX84J-B20 - NXP Semiconductors
The BZX84J-B20 is a high-performance voltage regulator diode from the reputable NXP Semiconductors, designed to offer precise voltage regulation and protection for a variety of electronic circuits. This product is a part of the BZX84 series, which is well-known for its reliability and efficiency in voltage regulation applications.
Key Features
- Zener Voltage (VZ): The BZX84J-B20 provides a nominal Zener voltage of 20V, making it suitable for stabilizing voltage around this value.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate levels of power, ensuring stable operation in various circuits.
- Package: Encased in a small SOD-323F surface-mount package, the BZX84J-B20 is ideal for high-density circuit designs where space is at a premium.
- Tolerance: The voltage tolerance is specified at ±5%, which ensures precise voltage regulation for sensitive electronic components.
- Operating Temperature Range: This diode operates effectively within a wide temperature range of -55°C to +150°C, providing reliable performance under diverse environmental conditions.
Applications
The BZX84J-B20 is versatile and can be used in a broad array of applications, including:
- Power supply regulation
- Overvoltage and surge voltage protection
- Voltage reference in analog circuits
- Consumer electronics
- Telecommunication devices
- Computer motherboards
- Industrial electronics
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the BZX84J-B20 is no exception. Manufactured with high-grade materials and subjected to rigorous testing, this Zener diode ensures long-term reliability and performance. Whether you're designing power management systems or protecting sensitive electronics, the BZX84J-B20 is an excellent choice for maintaining voltage stability and safeguarding your devices against fluctuations and transients.
For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors datasheet for the BZX84J-B20 Zener diode.