EN
  • EN
  • DE

CBT3245A

Part No CBT3245A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Octal bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159307-CBT3245A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3245A CAD Model

Description

The NXP CBT3245A is a high-performance, 8-bit, dual-supply translating transceiver designed for asynchronous communication between data buses. This versatile component allows voltage level translation from 3.3V to 5V and vice versa, making it an ideal solution for mixed-voltage systems in a wide array of applications.

Key Features

  • Bi-Directional Interface: With its 8-bit dual-supply transceiver with direction pin (DIR), it offers a flexible bi-directional interface between two logic domains.
  • Voltage Level Translation: The CBT3245A can translate signals between higher and lower voltage levels, supporting 3.3V to 5V logic level translation and vice versa.
  • High-Speed Operation: This device is capable of operating at high speeds, which is essential for applications requiring fast data transfer rates.
  • Low Power Consumption: It has been designed with power efficiency in mind, ensuring minimal power consumption during operation.
  • 5V Tolerant I/O Ports: The transceiver's I/O ports are 5V tolerant when powered from a 3.3V supply, enhancing the device's robustness and versatility.

Applications

The CBT3245A is suitable for a range of applications, including but not limited to:

  • Server and telecom infrastructure
  • Consumer electronics
  • Computing systems
  • Industrial controls
  • Embedded systems

Technical Specifications

The device features a wide operating temperature range, providing reliable performance under varying environmental conditions. It is available in a standard SO20 package, making it easy to integrate into existing designs.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The CBT3245A is manufactured with stringent quality control processes, ensuring high reliability and performance consistency for critical applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess