EN
  • EN
  • DE

CBT3306D

Part No CBT3306D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159324-CBT3306D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CBT3306D CAD Model

Description

Introducing the NXP CBT3306D High-Performance Switch

The NXP CBT3306D represents a remarkable leap forward in the realm of high-speed signal switching. Designed with the cutting-edge technology that NXP is renowned for, this device is a dual 1-of-4 high-speed TTL-compatible FET multiplexer/demultiplexer switch that serves as an essential component for a variety of applications, including computing, networking, and telecommunications.

Key Features

  • High-Speed Switching: The CBT3306D offers swift and efficient switching performance, making it suitable for high-frequency signal switching.
  • Low Power Consumption: This device is engineered to operate with minimal power dissipation, thereby ensuring energy-efficient operation in your applications.
  • Wide Voltage Range: It operates over a 4.5V to 5.5V VCC range, providing flexibility and compatibility with a variety of logic levels and systems.
  • 5 Ω Switch Connection Between Two Ports: The low on-state resistance of the switch ensures high integrity of the signal being passed through, with minimal loss or distortion.
  • Minimal Propagation Delay: The device boasts a quick propagation delay between input and output, which is crucial for maintaining the speed and efficiency of high-speed digital circuits.
  • TTL-Compatible: Compatibility with TTL (Transistor-Transistor Logic) signals allows for easy integration into legacy systems as well as modern designs.
  • ESD Protection: With built-in electrostatic discharge protection, the CBT3306D is robust and resilient against the common issue of ESD, thus enhancing its durability and lifespan.
  • Latch-Up Performance: The device meets or exceeds 100mA per JESD 78, Class II standards, offering reliable performance even under stressful conditions.

Applications

The versatility of the NXP CBT3306D makes it a perfect fit for a wide range of applications. Its high-speed switching capability is particularly useful in signal gating, multiplexing, and demultiplexing scenarios. Additionally, it is suitable for data routing applications where signal integrity and speed are of utmost importance. Whether it's for server infrastructure, advanced computing systems, or high-speed communication networks, the CBT3306D is designed to meet the rigorous demands of today's fast-paced technology landscape.

With its exceptional performance and reliability, the NXP CBT3306D is a top-tier choice for designers and engineers looking to enhance their systems with a high-quality switching solution.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess