EN
  • EN
  • DE

CGD1044HI,112

Part No CGD1044HI,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 440 mA
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT115J
Base Product Number CGD10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1314869-CGD1044HI,112
Ultra Librarian 3D Model Ultra Librarian CGD1044HI,112 CAD Model

Description

The CGD1044HI,112 is a high-performance semiconductor component from NXP Semiconductors, a leading technology company known for its innovative and reliable products. This particular product is a testament to NXP's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • High Integration: The CGD1044HI,112 integrates multiple functions into a single chip, reducing the need for additional components and saving space on the circuit board.
  • Robust Performance: Designed to operate under challenging conditions, this product maintains its performance, ensuring reliability and longevity in the field.
  • Energy Efficiency: With a focus on power conservation, the CGD1044HI,112 is optimized for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.

Applications

The versatility of the CGD1044HI,112 allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

Parameter Value Package SOT-223 Operating Temperature -40°C to +125°C Input Voltage Specified by manufacturer Output Current Specified by manufacturer

Quality and Reliability

NXP's CGD1044HI,112 is manufactured under strict quality control standards and is subjected to rigorous testing to ensure high reliability and performance consistency. This makes the product a safe and dependable choice for critical and high-stakes environments.

Ordering and Availability

For detailed ordering information and availability, customers should consult NXP's official distribution channels or contact their local NXP sales representative.

You May Also Be Interested in

Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Texas Instruments
Lowest to $3.2870
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess