EN
  • EN
  • DE

CLRC66302HN,118

Part No CLRC66302HN,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN  /  RFID Reader IC 13.56MHz ISO 14443, ISO 15693, 18000-3, MIFARE, NFC I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, 18000-3, MIFARE, NFC
Interface I2C, SPI, UART
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number CLRC66302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13922-2,568-13922-1,CLRC66302HN,118-ND,935297332118,568-13922-6
Standard Package 6,000
Win Source Part Number 1117677-CLRC66302HN,118
Ultra Librarian 3D Model Ultra Librarian CLRC66302HN,118 CAD Model

Description

NXP CLRC66302HN,118 Contactless Reader IC

The NXP CLRC66302HN,118 is a high-performance, multi-protocol contactless reader IC designed to offer a versatile solution for a wide range of applications in the field of Near Field Communication (NFC) and Radio-Frequency Identification (RFID). This integrated circuit is part of NXP's highly acclaimed CLRC663 family, known for its exceptional RF performance, flexibility, and ease of integration.

Equipped with an integrated transceiver module, the CLRC66302HN,118 supports various contactless communication methods and protocols, including ISO/IEC 14443 A, ISO/IEC 14443 B, and FeliCa. This makes it suitable for use in applications such as access control, payment systems, identity verification, and public transportation ticketing systems.

The IC's advanced features include an optimized architecture that allows for high-speed data communication and efficient power management. This results in faster transaction times and reduced power consumption, which is crucial for battery-operated devices. Additionally, the CLRC66302HN,118 provides support for NFCIP-1 (NFC Peer-to-Peer) mode, enabling device-to-device communication capabilities.

Integration is made easy thanks to its small form factor HVQFN package, which is designed to occupy minimal space on a printed circuit board. The IC also features a flexible and comprehensive host interface, supporting both serial peripheral interface (SPI) and I²C communication, allowing it to be easily connected to a variety of microcontrollers or processors.

Security is a top priority in contactless applications, and the CLRC66302HN,118 addresses this concern with its built-in hardware cryptographic functions and secure access module (SAM) support. These features ensure secure data exchange and enhance the overall system security, providing peace of mind for both developers and end-users.

For developers looking to create robust and secure contactless systems, the NXP CLRC66302HN,118 offers an ideal starting point. Its combination of high performance, multi-protocol support, and security features, along with ease of integration, make it a smart choice for a multitude of NFC and RFID applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6480 $51.0720
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess