EN
  • EN
  • DE

ESD24VS2U

Part No ESD24VS2U
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 24VWM 70VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 26.5V
Max Clamping Voltage 70V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 160W
Applications General Purpose
Capacitance @ Frequency 23pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 260195-ESD24VS2U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD24VS2U CAD Model

Description

The NXP ESD24VS2U is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and I/O ports from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust component is an essential addition to any electronic system that requires reliable protection against the potentially damaging effects of ESD.

Key Features

  • Bi-directional ESD protection: The ESD24VS2U provides protection for one data line from ESD pulses in both directions, making it a versatile choice for various applications.
  • Low clamping voltage: With a low clamping voltage, this diode ensures that the protected components will not be exposed to high voltage levels during an ESD event, thereby preventing damage to sensitive circuitry.
  • Low capacitance: The diode's design features low line capacitance, which is crucial for maintaining signal integrity in high-speed data applications without compromising on protection.
  • ISO 10605 and IEC 61000-4-2 compliance: The ESD24VS2U meets the stringent requirements of these international standards for ESD protection, ensuring reliable performance in a wide range of environments.

Applications

The NXP ESD24VS2U is ideally suited for protecting a variety of high-speed data interfaces and I/O ports. Common applications include:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • LVDS, MIPI, and other serial data lines
  • Antenna and RF interfaces
  • Automotive networks such as CAN and LIN buses

Package and Installation

The ESD24VS2U is available in an ultra-small DFN1006-2 (SOD882) leadless package, which ensures minimal footprint on the PCB and is suitable for high-density board designs. Its package is designed for easy integration into existing layouts, with a simple soldering process that is compatible with standard PCB assembly techniques.

Conclusion

With its robust protection capabilities, low capacitance, and compliance with international standards, the NXP ESD24VS2U is an excellent choice for designers looking to enhance the ESD resilience of their electronic systems. Its small form factor and ease of installation make it a practical solution for a wide array of applications requiring dependable ESD protection.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,280+ $0.0392 $50.1760
3,110+ $0.0322 $100.1420
4,810+ $0.0312 $150.0720
6,625+ $0.0302 $200.0750
8,565+ $0.0292 $250.0980
11,495+ $0.0261 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,641 pieces
MOQ: 1280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess