EN
  • EN
  • DE

FS32K116LAT0MLFT

Part No FS32K116LAT0MLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14729, 935376052557
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919310-FS32K116LAT0MLFT
Ultra Librarian 3D Model Ultra Librarian FS32K116LAT0MLFT CAD Model

Description

The NXP FS32K116LAT0MLFT is a cutting-edge microcontroller that combines high performance, energy efficiency, and a range of features tailored for automotive and industrial applications. This robust microcontroller is part of NXP's S32K1 series, designed to provide scalable solutions to meet the evolving demands of embedded systems within the automotive sector.

Key Features

  • Core: The device is built around an ARM Cortex-M0+ core, which operates at speeds of up to 48 MHz, providing a balance between processing power and power consumption.
  • Memory: It includes 128 KB of flash memory and 16 KB of SRAM, offering ample space for complex applications and efficient data handling.
  • Package: The FS32K116LAT0MLFT comes in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O options.
  • Temperature Range: This microcontroller operates over an extended temperature range, making it ideal for harsh environments typically found in automotive and industrial settings.
  • Analog Features: It is equipped with multiple analog components, including a 12-bit ADC, a DAC, and analog comparators, which are essential for sensor integration and real-time control tasks.
  • Communication Interfaces: A variety of communication interfaces are supported, such as CAN, LIN, SPI, I2C, and UART, ensuring versatile connectivity options for different peripherals and networks.
  • Safety and Reliability: The microcontroller includes features that support functional safety requirements, such as a watchdog timer and error correction code (ECC) on the flash memory, which are critical for automotive safety-critical systems.

Applications

The NXP FS32K116LAT0MLFT is designed for a wide range of applications within the automotive industry, including body electronics, sensor fusion, motor control, and infotainment systems. Its robust feature set also makes it suitable for industrial automation, smart home devices, and general-purpose embedded applications where reliability and efficiency are paramount.

With its powerful ARM Cortex-M0+ core, extensive memory, and advanced peripherals, the NXP FS32K116LAT0MLFT microcontroller is engineered to drive innovation and performance in the next generation of automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2228 $51.5648
38+ $2.6444 $100.4872
59+ $2.5617 $151.1403
81+ $2.4791 $200.8071
105+ $2.3965 $251.6325
140+ $2.1486 $300.8040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess