Product Overview: GTL2006PW from NXP
The GTL2006PW is a high-performance, low-power, 6-bit GTL to TTL translator device from NXP Semiconductors. Designed with cutting-edge technology, this translator is an essential component for interfacing GTL signal levels to TTL signal levels. Its primary use is in applications where GTL-based devices need to communicate with TTL-based devices, providing a seamless and reliable translation between these two different logic level standards.
Key Features
- Versatility: The GTL2006PW is capable of translating signals bidirectionally, from GTL to TTL and vice versa, making it a flexible solution for various interfacing requirements.
- Performance: With a high-speed signal translation capability, this device ensures minimal propagation delay, maintaining the integrity and speed of data communication across different logic levels.
- Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, thereby enhancing the overall efficiency of the system it is integrated into.
- Robust Design: The device is built to withstand electrostatic discharge (ESD) and latch-up, ensuring long-term reliability and stability in harsh electrical environments.
Applications
The GTL2006PW is suitable for a wide range of applications that require logic level translation, including:
- Server and workstation motherboards
- Networking equipment
- Data communication systems
- Signal bridging for mixed-logic systems
Technical Specifications
- Supply Voltage (VCC): 3.3V ± 0.3V
- High-Level Input Voltage (VIH): 2.0V minimum
- Low-Level Input Voltage (VIL): 0.8V maximum
- Operating Temperature Range: -40°C to +85°C
- Package: TSSOP16 (Thin Shrink Small Outline Package)
In conclusion, the GTL2006PW from NXP is an essential component for system designers who require a reliable and efficient solution for translating between GTL and TTL logic levels. Its robust design and technical prowess make it an ideal choice for a multitude of applications that demand high-speed data transfer and low-power operation.