EN
  • EN
  • DE

GTL2008PW

Part No GTL2008PW
Manufacturer NXP / Nexperia
Description 12-bit GTL to LVTTL translator with power good control and high-impedance LVTTL and GTL outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178043-GTL2008PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2008PW CAD Model

Description

Introducing the GTL2008PW: A Versatile Level Translator from NXP

The GTL2008PW, part of NXP Semiconductors' advanced interface logic solutions, is a high-performance, 8-bit bidirectional level translator designed to address the needs of multi-voltage systems. This device is specifically tailored to facilitate communication between devices operating at different voltage levels, ranging from 0.8V to 5.5V, making it an ideal choice for interfacing legacy devices with newer, low-voltage components.

Key Features

  • Wide Voltage Range: The GTL2008PW operates over a broad voltage range, ensuring compatibility with a variety of logic levels and providing a versatile solution for mixed-voltage applications.
  • High-Speed Operation: Engineered for performance, this level translator can handle fast signal edges, providing reliable high-speed data transmission without compromising signal integrity.
  • Non-Preferential Power Supply Sequencing: The device supports any order of power supply sequencing, which simplifies system design and reduces potential issues related to power-on and power-off scenarios.
  • Flow-Through Pinout: The GTL2008PW features a flow-through design that simplifies PCB layout by allowing direct connection of the input to the output pins, thereby minimizing trace crossings and reducing signal distortion.

Applications

The versatility of the GTL2008PW makes it suitable for a wide array of applications, including but not limited to:

  • Interface bridging in multi-voltage systems
  • Level translation for mixed-signal designs
  • Bus isolation and protection
  • Signal buffering for driving heavy loads

Product Specifications

The GTL2008PW is housed in a TSSOP20 package, offering a compact footprint for space-constrained applications. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. The device also features 8-bit bidirectional data path and an output enable (OE) input for easy control of the data flow.

In summary, the NXP GTL2008PW level translator is a robust and flexible solution for system designers looking to bridge the gap between different logic levels. Its high-speed operation, wide voltage compatibility, and user-friendly design attributes make it an essential component for modern electronic designs that require reliable level translation capabilities.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9519 $59.7595
12+ $9.8071 $117.6852
19+ $9.5010 $180.5190
26+ $9.1938 $239.0388
33+ $8.8877 $293.2941
44+ $7.9683 $350.6052
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess