EN
  • EN
  • DE

HEF4002BT

Part No HEF4002BT
Manufacturer NXP / Nexperia
Description Dual 4-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179775-HEF4002BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HEF4002BT CAD Model

Description

Product Overview: NXP's HEF4002BT

The HEF4002BT is a high-performance, dual 4-input NOR gate integrated circuit (IC) designed by NXP Semiconductors. This IC is part of the HEF4000 family, which is well-regarded for its robustness and versatility in various electronic applications. The HEF4002BT is fabricated with silicon gate CMOS technology, which ensures low power consumption while providing high noise immunity and a wide operating voltage range.

Key Features

  • Voltage Range: The device operates over a wide voltage range of 3V to 15V, making it suitable for various applications from low-voltage portable equipment to high-voltage industrial systems.
  • Low Power Consumption: The CMOS technology used in the HEF4002BT ensures low power dissipation, which is critical for battery-operated devices.
  • High Noise Immunity: The IC exhibits excellent noise immunity characteristics inherent to CMOS technology, allowing for reliable performance in noisy environments.
  • Output Drive Capability: It can drive up to 10 LS-TTL loads, which makes it compatible with most TTL logic families.
  • Temperature Range: The device can operate over a wide temperature range from -40°C to +125°C, suitable for industrial and automotive applications.

Applications

The HEF4002BT can be used in a multitude of applications that require NOR logic functions. These include, but are not limited to, logic gates, control circuits, and various digital systems. Its robustness and reliability make it an excellent choice for use in complex logic circuits, alarm systems, signal processing, and other electronics that require high-level logic operations.

Package and Quality

This IC comes in a surface-mount SO14 package, which is suitable for automated assembly processes and helps in saving board space. The HEF4002BT is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it meets global environmental standards for electronics. Furthermore, NXP's commitment to quality ensures that each IC is tested rigorously to meet the industry standards for performance and reliability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess