EN
  • EN
  • DE

HEF4047BT

Part No HEF4047BT
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description Monostable/Astable Multivibrator Single-Element -40°C 85°C 14-Pin SO / IC MONO/ASTBL MULTVIBRATR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Astable, Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 50ns
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 094233-HEF4047BT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name HEF4047
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HEF4047BT CAD Model

Description

The NXP HEF4047BT is a versatile Monostable/Astable Multivibrator, a highly integrated circuit designed for applications requiring precise timing and reliable oscillation modes. This integrated circuit (IC) is part of NXP Semiconductors' HEF4000 family, which is known for its robust performance and compatibility with a wide range of electronic devices.

Key Features

  • Multiple Operating Modes: The device can function as a monostable multivibrator (one-shot pulse generator) or an astable multivibrator (free-running oscillator), providing flexibility in its application.
  • Wide Voltage Range: It operates over a recommended voltage range of 3V to 15V, catering to various logic level requirements and making it suitable for battery-operated devices as well as industrial applications.
  • Low Power Consumption: Designed with power efficiency in mind, the HEF4047BT ensures minimal power wastage, making it ideal for power-sensitive designs.
  • High Noise Immunity: The IC features a high degree of noise immunity, which is critical for stable operation in electrically noisy environments.
  • Buffered Inputs and Outputs: Inputs and outputs are buffered to provide high noise immunity and stable operation.

Applications

The NXP HEF4047BT is suitable for a variety of applications, including:

  • Timing circuits
  • Oscillator for microprocessors
  • Pulse width modulation (PWM) circuits
  • Frequency divider circuits
  • Alarm systems
  • Automotive electronics

Technical Specifications

Key technical specifications of the HEF4047BT include:

  • Package: SOIC-14
  • Temperature Range: -40°C to +125°C
  • Output Current: Up to 10mA
  • Propagation Delay Time: Varies with operating voltage and temperature

In summary, the NXP HEF4047BT is a reliable and flexible solution for designers looking to implement timing or oscillating functions within their electronic systems. Its robust features ensure consistent performance for a wide array of industrial and consumer applications.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess