EN
  • EN
  • DE

HEF4556BT

Part No HEF4556BT
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Description 4000/14000/40000 Series Other Decoder/driver Inverted Output PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164489-HEF4556BT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4556BT CAD Model

Description

The HEF4556BT is a high-performing integrated circuit from NXP Semiconductors, designed to function as a dual binary to 1-of-4 decoder/demultiplexer. This versatile component is a critical building block in digital electronics, offering a wide range of applications from routing digital signals to expanding the output lines of a microcontroller.

Constructed with silicon gate CMOS technology, the HEF4556BT ensures low power consumption and high noise immunity, making it suitable for battery-operated and low-power systems. Its robust design allows it to operate over a broad voltage range from 3V to 15V, providing flexibility in various power environments and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features:

  • Versatility: The device contains two independent decoders, each accepting two binary weighted inputs (A0, A1) to produce four mutually exclusive outputs (O0 to O3).
  • High Noise Immunity: NXP's CMOS technology delivers superior noise immunity, crucial for stable performance in electrically noisy environments.
  • Wide Operating Voltage: The HEF4556BT operates across a voltage range of 3V to 15V, accommodating various system requirements.
  • Low Power Consumption: Its CMOS construction ensures that the device consumes minimal power, preserving energy in portable and power-sensitive applications.
  • Output Capability: Each output can drive up to 10 LS-TTL loads, providing sufficient current for most standard applications.
  • Standard Packaging: The device is available in a 16-pin SO package, which is suitable for surface mounting, saving precious board space.

Applications:

The HEF4556BT is ideal for use in a wide array of applications, including:

  • Logic circuitry and signal routing
  • Data multiplexing
  • Address decoding for memory and I/O
  • Function selection in microprocessor systems

With its dual decoding capability, the HEF4556BT from NXP is an essential component for designers looking to implement efficient and reliable digital multiplexing or decoding solutions in their electronic projects.

You May Also Be Interested in

Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hanrun
Lowest to $0.8712
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7759 $58.1925
185+ $0.6368 $117.8080
285+ $0.6168 $175.7880
390+ $0.5969 $232.7910
505+ $0.5770 $291.3850
670+ $0.5174 $346.6580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess