ON Semiconductor 2SC5823-TL-E NPN Transistor
The ON Semiconductor 2SC5823-TL-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is recognized for its efficiency and reliability, making it an ideal choice for designers and engineers seeking to enhance their circuit designs.
Key Features:
- High Current Capacity: The 2SC5823-TL-E is capable of handling a collector current (Ic) of up to 1A, which is suitable for moderate power switching and amplification applications.
- Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which translates to reduced power loss and improved efficiency in operation.
- High-Speed Switching: With its fast switching speeds, this transistor is well-suited for high-frequency applications, including inverters and converters.
- Compact Package: Encased in a small surface-mount package, the 2SC5823-TL-E saves valuable board space and is well-suited for compact electronic assemblies.
Applications:
The 2SC5823-TL-E is a versatile component that can be employed in various applications, such as:
- Power management circuits
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal amplification tasks
- Switching regulators
Product Specifications:
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (Vceo)
50V
Collector Current (Ic)
1A
Power Dissipation (Pd)
1W
DC Current Gain (hFE)
100 to 320
Operating Temperature Range
-55°C to +150°C
Package / Case
TP-FA
With its robust performance and small footprint, the ON Semiconductor 2SC5823-TL-E NPN transistor is an excellent choice for electronic designers looking to optimize their power control and amplification applications.